Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.46
|
No stock
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 6GHz |
Gain | 15.5dB |
Noise Figure Typ | 3dB |
RF IC Case Style | SOT-89 |
No. of Pins | 4Pins |
Supply Voltage Min | - |
Supply Voltage Max | 4.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 0Hz to 6GHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 135mW |
RF Type | General Purpose |
Supply Current | 40mA |
AMP, RF, GAIN BCK, DC-6GHZ, SOT89 | Farnell |
Where can I find additional details, specifications and documents for a RF3377?
Additional datasheets, footprints and schematics for RF3377 are listed on our Part Details page. You can also find images and similar parts to RF3377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF3377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF3377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF3377 fall under?
The RF3377 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RF3377 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF3377 you can contact the distributor directly for product support, shipping queries etc.
Is the RF3377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF3377 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RF3377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF3377 often in real-time on the comparison pages.
What if I can't find stock of RF3377?
You can fill out our help required form which you can use to request a quote for RF3377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.