Status: | Unknown |
---|---|
Series: | RF316 Series |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | MCX Straight Plug |
Coaxial Cable Type | RG316 |
Impedance | 50ohm |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Colour | Amber |
Product Range | RF316 Series |
SVHC | No SVHC (15-Jan-2018) |
50 Ohm RF Cable Assy RG 316 Cable | RS |
Rf Cable Assembly, Bnc Plug-Mcx Plug, 500Mm | Newark Electronics |
RF CABLE ASSY, BNC PLUG-MCX PLUG, 500MM | element14 |
RF Cable Assemblies 50 Ohm RF Cable Assembly, RG 316 Cable | Sager |
Where can I find additional details, specifications and documents for a RF316-04SP3-02SP1-0500?
Additional datasheets, footprints and schematics for RF316-04SP3-02SP1-0500 are listed on our Part Details page. You can also find images and similar parts to RF316-04SP3-02SP1-0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF316-04SP3-02SP1-0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF316-04SP3-02SP1-0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF316-04SP3-02SP1-0500 fall under?
The RF316-04SP3-02SP1-0500 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to RF316-04SP3-02SP1-0500 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF316-04SP3-02SP1-0500 you can contact the distributor directly for product support, shipping queries etc.
Is the RF316-04SP3-02SP1-0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF316-04SP3-02SP1-0500 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for RF316-04SP3-02SP1-0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF316-04SP3-02SP1-0500 often in real-time on the comparison pages.
What if I can't find stock of RF316-04SP3-02SP1-0500?
You can fill out our help required form which you can use to request a quote for RF316-04SP3-02SP1-0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.