Status: | Unknown |
---|---|
Series: | RF1V Series |
RoHS: | Compliant |
Prices starting from US$11.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.91
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$27.86
|
438
in stock
|
Buy Now | |
element14
from US$24.21
|
438
in stock
|
Buy Now | |
Farnell
from US$26.38
|
438
in stock
|
Buy Now | |
RS Americas
from US$25.12
|
132
in stock
|
Buy Now | |
CoreStaff
from US$11.21
|
100
in stock
|
Buy Now | |
Distrelec
from US$27.55
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.70
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$30.15
|
-
|
Buy Now | |
Sager
from US$23.17
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 5PST-NO, SPST-NC |
Product Range | RF1V Series |
Relay Mounting | Through Hole |
Contact Current | 6A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Relay, Safety, 5No, 1Nc, 250Vac, 6A | Newark Electronics |
Relay, Force Guided, 5NO-1NC, DC24V, LED, PCB terminals | IDEC Corporation RF1V-5A1BL-D24 | RS Americas |
IDEC PCB Safety Relay RF1V, 5NO + 1NC, 24V, 1.15kOhm, 6A | Distrelec |
Relay, Force Guided, 5NO 1NC, 24Vdc, LED | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
RFI Force Guoded Relay24VDC Coil, 5NO-1NC | Relay Specialties |
Safety Relays Relay Force Guided 5NO1NC DC24 | Sager |
Where can I find additional details, specifications and documents for a RF1V-5A1BL-D24?
Additional datasheets, footprints and schematics for RF1V-5A1BL-D24 are listed on our Part Details page. You can also find images and similar parts to RF1V-5A1BL-D24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF1V-5A1BL-D24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF1V-5A1BL-D24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF1V-5A1BL-D24 fall under?
The RF1V-5A1BL-D24 is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to RF1V-5A1BL-D24 when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF1V-5A1BL-D24 you can contact the distributor directly for product support, shipping queries etc.
Is the RF1V-5A1BL-D24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RF1V-5A1BL-D24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and CoreStaff have stock available or on a lead time for RF1V-5A1BL-D24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF1V-5A1BL-D24 often in real-time on the comparison pages.
What if I can't find stock of RF1V-5A1BL-D24?
You can fill out our help required form which you can use to request a quote for RF1V-5A1BL-D24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.