Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | MCX Straight Jack |
---|---|
Connector Type B | MCX Straight Jack |
Coaxial Cable Type | RG174 |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf Coax Cable, Mcx, Rg174, 26Awg, 200Mm | Newark Electronics |
RF Cable Assemblies 50 Ohm RF Cable Assembly, RG 174 Cable | Sager |
Where can I find additional details, specifications and documents for a RF174-02SJ1-02SJ1-0200?
Additional datasheets, footprints and schematics for RF174-02SJ1-02SJ1-0200 are listed on our Part Details page. You can also find images and similar parts to RF174-02SJ1-02SJ1-0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF174-02SJ1-02SJ1-0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF174-02SJ1-02SJ1-0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF174-02SJ1-02SJ1-0200 fall under?
The RF174-02SJ1-02SJ1-0200 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to RF174-02SJ1-02SJ1-0200 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF174-02SJ1-02SJ1-0200 you can contact the distributor directly for product support, shipping queries etc.
Is the RF174-02SJ1-02SJ1-0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF174-02SJ1-02SJ1-0200 have stock available?
Authorised distributors including Newark Electronics, Farnell, Sager and Toby Electronics have stock available or on a lead time for RF174-02SJ1-02SJ1-0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF174-02SJ1-02SJ1-0200 often in real-time on the comparison pages.
What if I can't find stock of RF174-02SJ1-02SJ1-0200?
You can fill out our help required form which you can use to request a quote for RF174-02SJ1-02SJ1-0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.