Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
No stock
|
Buy Now |
Frequency Min | 400MHz |
---|---|
Frequency Max | 3.5GHz |
RF IC Case Style | QFN |
No. of Pins | 12Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 4.6V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 400MHz to 3.5GHz |
Operating Temperature Range | -30°C to +85°C |
RF Type | Cellular PCS W-CDMA |
Supply Voltage Range | 2.7V to 4.6V |
Switch Type | SPDT |
SWITCH, RF, DC-3.5GHZ, SPDT, 12QFN | Farnell |
Where can I find additional details, specifications and documents for a RF1602?
Additional datasheets, footprints and schematics for RF1602 are listed on our Part Details page. You can also find images and similar parts to RF1602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF1602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF1602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF1602 fall under?
The RF1602 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RF1602 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF1602 you can contact the distributor directly for product support, shipping queries etc.
Is the RF1602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF1602 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RF1602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF1602 often in real-time on the comparison pages.
What if I can't find stock of RF1602?
You can fill out our help required form which you can use to request a quote for RF1602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.