Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$258.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$315.83
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$268.69
|
11
in stock
|
Buy Now | |
element14
from US$271.14
|
11
in stock
|
Buy Now | |
Farnell
from US$258.04
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$403.44
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$342.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$281.04
|
-
|
Buy Now | |
RS Americas
from US$281.90
|
-
|
Buy Now | |
TE Store
from US$586.93
|
-
|
Buy Now |
Kit Contents | LR Series General Purpose Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | - |
Resistance Tolerance | ± 1% |
No. of Items in Kit | - |
Product Range | - |
Lab Kit, Resistor, 0204 Smd Thk Film | Newark Electronics |
LAB KIT, METAL FILM, 0.25W | element14 |
Resistor Kits RS LR0204 RESISTOR KIT | Rapid Electronics |
Metal film resistor lab kit,0.25W | RS |
RESKITLR0204R | Avnet America |
LR0204R 122 Resistor Sample Kit, with 20 Pieces | TE Connectivity RES KIT LR0204R | RS Americas |
Special Order: LR0204 LAB-KIT Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Number of Terminations: 2 Thin Film General Purpose Resistor 1 % 3.5 x 2 mm | Through-Hole Resistor | Part Number: RES KIT LR0204R | Internal Number: 1-1625873-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RES KIT LR0204R?
Additional datasheets, footprints and schematics for RES KIT LR0204R are listed on our Part Details page. You can also find images and similar parts to RES KIT LR0204R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES KIT LR0204R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES KIT LR0204R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES KIT LR0204R fall under?
The RES KIT LR0204R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RES KIT LR0204R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES KIT LR0204R you can contact the distributor directly for product support, shipping queries etc.
Is the RES KIT LR0204R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES KIT LR0204R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for RES KIT LR0204R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES KIT LR0204R often in real-time on the comparison pages.
What if I can't find stock of RES KIT LR0204R?
You can fill out our help required form which you can use to request a quote for RES KIT LR0204R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.