Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$246.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$255.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$274.77
|
8
in stock
|
Buy Now | |
element14
from US$277.31
|
8
in stock
|
Buy Now | |
Farnell
from US$269.20
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$368.51
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$366.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$325.98
|
-
|
Buy Now | |
RS Americas
from US$246.93
|
-
|
Buy Now | |
TE Store
from US$570.13
|
-
|
Buy Now |
Kit Contents | CRG Series 1206 SMD Thick Film Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | - |
Resistance Tolerance | ± 5% |
No. of Items in Kit | - |
Product Range | - |
Lab Kit, Resistor, 1206 Smd Thk Film | Newark Electronics |
LAB KIT, RESISTOR, 1206 | element14 |
Resistor Kits RS 1206 RESISTOR KIT | Rapid Electronics |
1206 SMT thick film chip resistor kit | RS |
0.25W 5% 1206 Size Code SMD Thick Film Resistor Kit | Avnet America |
Resistor Kit | RS Americas |
Special Order: 1206 LAB-KIT Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Package Size Code: 1206 Packaging Method: Folder Thick Film General Purpose Resistor 5 % 1206 | Surface Mount Resistor | Part Number: RES KIT 1206RS | Internal Number: 1625873-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RES KIT 1206RS?
Additional datasheets, footprints and schematics for RES KIT 1206RS are listed on our Part Details page. You can also find images and similar parts to RES KIT 1206RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES KIT 1206RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES KIT 1206RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES KIT 1206RS fall under?
The RES KIT 1206RS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RES KIT 1206RS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES KIT 1206RS you can contact the distributor directly for product support, shipping queries etc.
Is the RES KIT 1206RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES KIT 1206RS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for RES KIT 1206RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES KIT 1206RS often in real-time on the comparison pages.
What if I can't find stock of RES KIT 1206RS?
You can fill out our help required form which you can use to request a quote for RES KIT 1206RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.