Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$270.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$283.14
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$281.89
|
1
in stock
|
Buy Now | |
element14
from US$284.46
|
1
in stock
|
Buy Now | |
Farnell
from US$270.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$325.98
|
-
|
Buy Now | |
RS Americas
from US$287.85
|
-
|
Buy Now | |
TE Store
from US$570.13
|
-
|
Buy Now |
Kit Contents | CRG Series 0603 SMD Thick Film Resistors |
---|---|
Power Rating | 100mW |
Range of Resistor Values | - |
Resistance Tolerance | ± 5% |
No. of Items in Kit | - |
Product Range | - |
0603 SMT thick film chip resistor kit | RS |
Lab Kit, Resistor, 0603 Smd Thk Film | Newark Electronics |
LAB KIT, RESISTOR, 0603 | element14 |
RESKIT0603RS | Avnet America |
Resistor Kit | RS Americas |
Special Order: 0603 LAB-KIT Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Package Size Code: 0603 Packaging Method: Folder Thick Film General Purpose Resistor 1 % 0603 | Surface Mount Resistor | Part Number: RES KIT 0603RS | Internal Number: 1625873-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RES KIT 0603RS?
Additional datasheets, footprints and schematics for RES KIT 0603RS are listed on our Part Details page. You can also find images and similar parts to RES KIT 0603RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES KIT 0603RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES KIT 0603RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES KIT 0603RS fall under?
The RES KIT 0603RS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RES KIT 0603RS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES KIT 0603RS you can contact the distributor directly for product support, shipping queries etc.
Is the RES KIT 0603RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES KIT 0603RS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RES KIT 0603RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES KIT 0603RS often in real-time on the comparison pages.
What if I can't find stock of RES KIT 0603RS?
You can fill out our help required form which you can use to request a quote for RES KIT 0603RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.