Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$238.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$299.00
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$264.71
|
9
in stock
|
Buy Now | |
element14
from US$256.45
|
9
in stock
|
Buy Now | |
Farnell
from US$238.06
|
9
in stock
|
Buy Now | |
Avnet America
from US$251.34
|
-
|
Buy Now | |
RS Americas
from US$422.35
|
-
|
Buy Now | |
TE Store
from US$524.88
|
-
|
Buy Now |
Kit Contents | CRG Series 0402 SMD Thick Film Resistors |
---|---|
Power Rating | 63mW |
Range of Resistor Values | - |
Resistance Tolerance | ± 5% |
No. of Items in Kit | - |
Product Range | - |
Lab Kit, Resistor, 0402 Smd Thk Film | Newark Electronics |
LAB KIT, RESISTOR, 0402 | element14 |
0402 SMT thick film chip resistor kit | RS |
0.063W 5% 0402 Size Code SMD Thick Film Resistor Kit | Avnet America |
CRG0402 Thick Film SMT Resistor Sample Kit, with 100 Pieces | TE Connectivity RES KIT 0402RS | RS Americas |
Special Order: 0402 5% LAB-KIT Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Package Size Code: 0402 Packaging Method: Folder Thick Film General Purpose Resistor 5 % 0402 | Surface Mount Resistor | Part Number: RES KIT 0402RS | Internal Number: 1625873-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RES KIT 0402RS?
Additional datasheets, footprints and schematics for RES KIT 0402RS are listed on our Part Details page. You can also find images and similar parts to RES KIT 0402RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES KIT 0402RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES KIT 0402RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES KIT 0402RS fall under?
The RES KIT 0402RS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RES KIT 0402RS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES KIT 0402RS you can contact the distributor directly for product support, shipping queries etc.
Is the RES KIT 0402RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES KIT 0402RS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RES KIT 0402RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES KIT 0402RS often in real-time on the comparison pages.
What if I can't find stock of RES KIT 0402RS?
You can fill out our help required form which you can use to request a quote for RES KIT 0402RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.