Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Unknown |
Prices starting from US$21.78
Track Resistance | 50ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 50ohm |
Resistance Max | 50ohm |
Rheostat, WW, Rest 50 Ohms, Pwr-Rtg 12.5 W, Cur-Rtg 0.5 A, Lug, Shaft 0.125 in, Open | Ohmite RES50RE | RS Americas |
Rheostat, Wirewound, 50 Ohm, 12.5W | Newark Electronics |
Rheostats 12.5watt 50ohm Std Shaft | Rapid Electronics |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 12.5 WATT, 50 | RS |
RHEOSTAT, 50R, 10%, 12.5W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RES50RE?
Additional datasheets, footprints and schematics for RES50RE are listed on our Part Details page. You can also find images and similar parts to RES50RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES50RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES50RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES50RE fall under?
The RES50RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RES50RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES50RE you can contact the distributor directly for product support, shipping queries etc.
Is the RES50RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES50RE have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for RES50RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES50RE often in real-time on the comparison pages.
What if I can't find stock of RES50RE?
You can fill out our help required form which you can use to request a quote for RES50RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.