Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Unknown |
Track Resistance | 500ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 500ohm |
Resistance Max | 500ohm |
Rheostat, Wirewound, 500 Ohm, 12.5W | Newark Electronics |
Rheostat, WW, Rest 500 Ohms, Pwr-Rtg 12.5 W, Cur-Rtg 0.16 A, Lug, Shaft 0.125 in, Open | Ohmite RES500E | RS Americas |
RHEOSTAT, 12.5 WATT, 500 | RS |
RHEOSTAT, 500R, 10%, 12.5W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RES500E?
Additional datasheets, footprints and schematics for RES500E are listed on our Part Details page. You can also find images and similar parts to RES500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES500E fall under?
The RES500E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RES500E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES500E you can contact the distributor directly for product support, shipping queries etc.
Is the RES500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES500E have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Farnell have stock available or on a lead time for RES500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES500E often in real-time on the comparison pages.
What if I can't find stock of RES500E?
You can fill out our help required form which you can use to request a quote for RES500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.