Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Unknown |
Track Resistance | 3ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 3ohm |
Resistance Max | 3ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 3 Ohm, 12.5W | Newark Electronics |
12.5 WATT MODEL E RHEOSTAT 10% | Ohmite RES3R0 | RS Americas |
Where can I find additional details, specifications and documents for a RES3R0?
Additional datasheets, footprints and schematics for RES3R0 are listed on our Part Details page. You can also find images and similar parts to RES3R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES3R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES3R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES3R0 fall under?
The RES3R0 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RES3R0 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES3R0 you can contact the distributor directly for product support, shipping queries etc.
Is the RES3R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES3R0 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RES3R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES3R0 often in real-time on the comparison pages.
What if I can't find stock of RES3R0?
You can fill out our help required form which you can use to request a quote for RES3R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.