Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Compliant |
Prices starting from US$23.96
Track Resistance | 350ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 350ohm |
RoHS Compliant | Yes |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 12.5 WATT, 350 | RS |
Rheostat, Wirewound, 350 Ohm, 12.5W | Newark Electronics |
Rheostat, WW, Rest 350 Ohms, Pwr-Rtg 12.5 W, Cur-Rtg 0.19 A, Lug, Shaft 0.125 in, Open | Ohmite RES350E | RS Americas |
WIREWOUND RESISTOR | Richardson RFPD |
RHEOSTAT, 350R, 10%, 12.5W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RES350E?
Additional datasheets, footprints and schematics for RES350E are listed on our Part Details page. You can also find images and similar parts to RES350E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES350E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES350E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES350E fall under?
The RES350E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RES350E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES350E you can contact the distributor directly for product support, shipping queries etc.
Is the RES350E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RES350E have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RES350E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES350E often in real-time on the comparison pages.
What if I can't find stock of RES350E?
You can fill out our help required form which you can use to request a quote for RES350E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.