Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Unknown |
Track Resistance | 25ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 25ohm |
Resistance Max | 25ohm |
RHEOSTAT, 12.5 WATT, 25 | RS |
Rheostat, Wirewound, 25 Ohm, 12.5W | Newark Electronics |
Rheostat, WW, Rest 25 Ohms, Pwr-Rtg 12.5 W, Cur-Rtg 0.71 A, Lug, Shaft 0.125 in, Open | Ohmite RES25RE | RS Americas |
RHEOSTAT, 25R, 10%, 12.5W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RES25RE?
Additional datasheets, footprints and schematics for RES25RE are listed on our Part Details page. You can also find images and similar parts to RES25RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES25RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES25RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES25RE fall under?
The RES25RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RES25RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES25RE you can contact the distributor directly for product support, shipping queries etc.
Is the RES25RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES25RE have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RES25RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES25RE often in real-time on the comparison pages.
What if I can't find stock of RES25RE?
You can fill out our help required form which you can use to request a quote for RES25RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.