Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Unknown |
Track Resistance | 175ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 175ohm |
Resistance Max | 175ohm |
Rheostat, WW, Rest 175 Ohms, Pwr-Rtg 12.5 W, Cur-Rtg 0.27 A, Lug, Shaft 0.125 in, Open | Ohmite RES175E | RS Americas |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rheostat, Wirewound, 175 Ohm, 12.5W | Newark Electronics |
RHEOSTAT, 175R, 10%, 12.5W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RES175E?
Additional datasheets, footprints and schematics for RES175E are listed on our Part Details page. You can also find images and similar parts to RES175E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES175E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES175E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES175E fall under?
The RES175E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RES175E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES175E you can contact the distributor directly for product support, shipping queries etc.
Is the RES175E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES175E have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for RES175E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES175E often in real-time on the comparison pages.
What if I can't find stock of RES175E?
You can fill out our help required form which you can use to request a quote for RES175E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.