Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.58
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 190mm |
External Depth | 69mm |
Noise Rating | - |
Flow Rate - Imperial | 376.7cu.ft/min |
Flow Rate - Metric | 10.66m³/min |
Bearing Type | Ball |
Power Rating | - |
ebmpapst Blower Radial DC Stainless Steel Bearing 190x190x69mm 24V 1.98A 640m³/h Stranded Wire, 4-Pin IP68 RER 190 | Distrelec |
Axial Fan, 190Mm, 24Vdc, 376.7Cfm | Newark Electronics |
Fan,Centrifugal,24VDC,Ø190x69mm,376.7cfm,57.1W,2900rpm,Ball Bearing,IP68 | Avnet America |
Blower, Centrifugal, IP68,24VDC,190x69mm,376.7CFM,57.1W,68dBA,2900RPM, Leadwires | ebm-papst RER190-39/14/2TDLOU | RS Americas |
AXIAL FAN, 190MM, 24VDC, 376.7CFM | element14 |
Blowers & Centrifugal Fans EC Radial Blower, 190x69mm, 24VDC, 376.7CFM, 57.1W, 2900RPM, Ball, IP68, S-Force | Sager |
Where can I find additional details, specifications and documents for a RER190-39/14/2TDLOU?
Additional datasheets, footprints and schematics for RER190-39/14/2TDLOU are listed on our Part Details page. You can also find images and similar parts to RER190-39/14/2TDLOU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RER190-39/14/2TDLOU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RER190-39/14/2TDLOU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RER190-39/14/2TDLOU fall under?
The RER190-39/14/2TDLOU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to RER190-39/14/2TDLOU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RER190-39/14/2TDLOU you can contact the distributor directly for product support, shipping queries etc.
Is the RER190-39/14/2TDLOU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RER190-39/14/2TDLOU have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RER190-39/14/2TDLOU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RER190-39/14/2TDLOU often in real-time on the comparison pages.
What if I can't find stock of RER190-39/14/2TDLOU?
You can fill out our help required form which you can use to request a quote for RER190-39/14/2TDLOU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.