Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 133mm |
External Depth | 91mm |
Flow Rate - Imperial | 211.9cu.ft/min |
Flow Rate - Metric | 6m³/min |
Bearing Type | Ball |
RoHS Compliant | Yes |
EC Blower 133x91mm 48VDC 211.9CFM 30.1W | Rapid Electronics |
Ebm Papst |Ebm-Papst RER13341182TDLO | Newark Electronics |
Where can I find additional details, specifications and documents for a RER13341182TDLO?
Additional datasheets, footprints and schematics for RER13341182TDLO are listed on our Part Details page. You can also find images and similar parts to RER13341182TDLO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RER13341182TDLO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RER13341182TDLO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RER13341182TDLO fall under?
The RER13341182TDLO is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to RER13341182TDLO when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RER13341182TDLO you can contact the distributor directly for product support, shipping queries etc.
Is the RER13341182TDLO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RER13341182TDLO have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for RER13341182TDLO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RER13341182TDLO often in real-time on the comparison pages.
What if I can't find stock of RER13341182TDLO?
You can fill out our help required form which you can use to request a quote for RER13341182TDLO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.