Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 100A |
Voltage Rating VAC | 250V |
Fuse Size Imperial | 1/4" x 1" |
RoHS Compliant | No |
Cartridge Fuse | Newark Electronics |
Where can I find additional details, specifications and documents for a REN-100?
Additional datasheets, footprints and schematics for REN-100 are listed on our Part Details page. You can also find images and similar parts to REN-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REN-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REN-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REN-100 fall under?
The REN-100 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to REN-100 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REN-100 you can contact the distributor directly for product support, shipping queries etc.
Is the REN-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REN-100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for REN-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REN-100 often in real-time on the comparison pages.
What if I can't find stock of REN-100?
You can fill out our help required form which you can use to request a quote for REN-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.