Status: | Unknown |
---|---|
Series: | REM6 Series |
RoHS: | Unknown |
Prices starting from US$53.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.77
|
No stock
|
Buy Now | |
Sager
from US$55.53
|
10
in stock
|
Buy Now | |
Rutronik
from US$67.99
|
-
|
Buy Now | |
Newark Electronics
from US$59.23
|
-
|
Buy Now | |
Future Electronics
from US$69.50
|
-
|
Buy Now | |
element14
from US$65.91
|
-
|
Buy Now | |
Richardson RFPD
from US$53.50
|
-
|
Buy Now | |
Farnell
from US$58.18
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REM6 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA 22.2 No. 60601 ES 60601 IEC 60601 |
Isolated DC/DC Converters - Through Hole 6W 9-18Vin 5Vout DIP24 | Sager |
DC/DC Mod 9-18V to 05V 6W 5kV 5kV THT | Rutronik |
DC/DC Converter Isolated 5V 1.2A 6W | RS |
Dc-Dc Converter, Medical, 5V, 1.2A, Dip | Newark Electronics |
REM6 Series 6 W Single Output 5 V Medical Grade DC/DC Converter - DIP-24 | Future Electronics |
DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REM6-1205S/A?
Additional datasheets, footprints and schematics for REM6-1205S/A are listed on our Part Details page. You can also find images and similar parts to REM6-1205S/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REM6-1205S/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REM6-1205S/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REM6-1205S/A fall under?
The REM6-1205S/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REM6-1205S/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REM6-1205S/A you can contact the distributor directly for product support, shipping queries etc.
Is the REM6-1205S/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REM6-1205S/A have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for REM6-1205S/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REM6-1205S/A often in real-time on the comparison pages.
What if I can't find stock of REM6-1205S/A?
You can fill out our help required form which you can use to request a quote for REM6-1205S/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.