Status: | Unknown |
---|---|
Series: | REM3 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REM3 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA 22.2 No. 60601 ES 60601 IEC 60601 |
DC/DC Mod 4.5-9V to 05V 3W 5kV 5kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.6A, Dip | Newark Electronics |
DC/DC Conv 5V:5V 600mA 3W DIP24 | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 4.5-9Vin 5Vout DIP24 | Sager |
Where can I find additional details, specifications and documents for a REM3-0505S/A/CTRL?
Additional datasheets, footprints and schematics for REM3-0505S/A/CTRL are listed on our Part Details page. You can also find images and similar parts to REM3-0505S/A/CTRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REM3-0505S/A/CTRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REM3-0505S/A/CTRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REM3-0505S/A/CTRL fall under?
The REM3-0505S/A/CTRL is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REM3-0505S/A/CTRL when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REM3-0505S/A/CTRL you can contact the distributor directly for product support, shipping queries etc.
Is the REM3-0505S/A/CTRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REM3-0505S/A/CTRL have stock available?
Authorised distributors including Rutronik, Newark Electronics, Schukat Electronic, Richardson RFPD and Sager have stock available or on a lead time for REM3-0505S/A/CTRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REM3-0505S/A/CTRL often in real-time on the comparison pages.
What if I can't find stock of REM3-0505S/A/CTRL?
You can fill out our help required form which you can use to request a quote for REM3-0505S/A/CTRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.