Status: | Unknown |
---|---|
Series: | REM3 Series |
RoHS: | Unknown |
Prices starting from US$45.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$53.06
|
-
|
Buy Now | |
Future Electronics
from US$60.39
|
-
|
Buy Now | |
element14
from US$59.05
|
-
|
Buy Now | |
Schukat Electronic
from US$45.99
|
-
|
Buy Now | |
Richardson RFPD
from US$47.92
|
-
|
Buy Now | |
Sager
from US$53.64
|
-
|
Buy Now | |
Farnell
from US$46.08
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REM3 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA 22.2 No. 60601 ES 60601 IEC 60601 |
DC/DC Converter Isolated 5V 600mA 3W | RS |
Dc-Dc Converter, Medical, 5V, 0.6A, Dip | Newark Electronics |
Isolated DC/DC Converters - Through Hole 3W 4.5-9Vin 5Vout DIP24 | Future Electronics |
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP | element14 |
DC/DC Conv 5V:5V 600mA 3W DIP24 | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REM3-0505S/A?
Additional datasheets, footprints and schematics for REM3-0505S/A are listed on our Part Details page. You can also find images and similar parts to REM3-0505S/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REM3-0505S/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REM3-0505S/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REM3-0505S/A fall under?
The REM3-0505S/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REM3-0505S/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REM3-0505S/A you can contact the distributor directly for product support, shipping queries etc.
Is the REM3-0505S/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REM3-0505S/A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Schukat Electronic have stock available or on a lead time for REM3-0505S/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REM3-0505S/A often in real-time on the comparison pages.
What if I can't find stock of REM3-0505S/A?
You can fill out our help required form which you can use to request a quote for REM3-0505S/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.