Status: | Unknown |
---|---|
Series: | REM10 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REM10 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA 22.2 No. 60601 ES 60601 IEC 60601 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10W 18-36Vin 5Vout DIP24 | Sager |
Where can I find additional details, specifications and documents for a REM10-2405S/A?
Additional datasheets, footprints and schematics for REM10-2405S/A are listed on our Part Details page. You can also find images and similar parts to REM10-2405S/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REM10-2405S/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REM10-2405S/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REM10-2405S/A fall under?
The REM10-2405S/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REM10-2405S/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REM10-2405S/A you can contact the distributor directly for product support, shipping queries etc.
Is the REM10-2405S/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REM10-2405S/A have stock available?
Authorised distributors including Richardson RFPD and Sager have stock available or on a lead time for REM10-2405S/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REM10-2405S/A often in real-time on the comparison pages.
What if I can't find stock of REM10-2405S/A?
You can fill out our help required form which you can use to request a quote for REM10-2405S/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.