Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Core Number | PIC16F1513 |
Silicon Family Name | PIC16F151x |
For Use With | Raspberry Pi |
Kit Contents | Relay Board PIC16F1513 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Pi-Plates Relay Plate For Raspberry Pi | Newark Electronics |
Pi-Plates RELAY Plate For Raspberry Pi | element14 |
Where can I find additional details, specifications and documents for a RELAYPLATE?
Additional datasheets, footprints and schematics for RELAYPLATE are listed on our Part Details page. You can also find images and similar parts to RELAYPLATE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RELAYPLATE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RELAYPLATE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RELAYPLATE fall under?
The RELAYPLATE is listed under PI-PLATES Parts.
Can I view similar or alternative parts?
You can view similar parts to RELAYPLATE when available in the PI-PLATES Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RELAYPLATE you can contact the distributor directly for product support, shipping queries etc.
Is the RELAYPLATE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RELAYPLATE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RELAYPLATE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RELAYPLATE often in real-time on the comparison pages.
What if I can't find stock of RELAYPLATE?
You can fill out our help required form which you can use to request a quote for RELAYPLATE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.