Status: | Unknown |
---|---|
Series: | REL Series |
RoHS: | Compliant |
Track Resistance | 250ohm |
---|---|
Power Rating | 12.5W |
Product Range | REL Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
RoHS Compliant | Yes |
Rheostat, 250R, 12.5W, Panel | Newark Electronics |
12.5 WATT MODEL E RHEOSTAT 10% | Ohmite REL250E | RS Americas |
RHEOSTAT, 250R, 10%, 12.5W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a REL250E?
Additional datasheets, footprints and schematics for REL250E are listed on our Part Details page. You can also find images and similar parts to REL250E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REL250E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REL250E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REL250E fall under?
The REL250E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to REL250E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REL250E you can contact the distributor directly for product support, shipping queries etc.
Is the REL250E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for REL250E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for REL250E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REL250E often in real-time on the comparison pages.
What if I can't find stock of REL250E?
You can fill out our help required form which you can use to request a quote for REL250E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.