Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.295V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 500mA |
Dropout Voltage Vdo | 115mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 103 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Adjustable Range | 2.5V to 5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.295V |
Primary Input Voltage | 15V |
Supply Voltage Min | 2.1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Where can I find additional details, specifications and documents for a REG103FA-AKTTT?
Additional datasheets, footprints and schematics for REG103FA-AKTTT are listed on our Part Details page. You can also find images and similar parts to REG103FA-AKTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG103FA-AKTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG103FA-AKTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG103FA-AKTTT fall under?
The REG103FA-AKTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG103FA-AKTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG103FA-AKTTT you can contact the distributor directly for product support, shipping queries etc.
Is the REG103FA-AKTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG103FA-AKTTT have stock available?
There is no stock from authorised distributors for REG103FA-AKTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG103FA-AKTTT often in real-time on the comparison pages.
What if I can't find stock of REG103FA-AKTTT?
You can fill out our help required form which you can use to request a quote for REG103FA-AKTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.