Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | MA12070 |
Kit Application Type | Audio |
Application Sub Type | Class D Audio Power Amplifier |
RoHS Compliant | Yes |
Evaluation Board for MA12070 Series | Future Electronics |
Infineon Evaluation Board REFAUDIOAMA120 | RS |
Ref Design Brd, Class D Audio Power Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a REFAUDIOAMA12070TOBO1?
Additional datasheets, footprints and schematics for REFAUDIOAMA12070TOBO1 are listed on our Part Details page. You can also find images and similar parts to REFAUDIOAMA12070TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REFAUDIOAMA12070TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REFAUDIOAMA12070TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REFAUDIOAMA12070TOBO1 fall under?
The REFAUDIOAMA12070TOBO1 is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to REFAUDIOAMA12070TOBO1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REFAUDIOAMA12070TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the REFAUDIOAMA12070TOBO1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for REFAUDIOAMA12070TOBO1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for REFAUDIOAMA12070TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REFAUDIOAMA12070TOBO1 often in real-time on the comparison pages.
What if I can't find stock of REFAUDIOAMA12070TOBO1?
You can fill out our help required form which you can use to request a quote for REFAUDIOAMA12070TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.