Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$184.38
|
1
in stock
|
Buy Now | |
Texas Instruments
from US$149.00
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$184.79
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$324.68
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$338.00
|
1
in stock
|
Buy Now | |
element14
from US$195.41
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | REF6025 |
Kit Application Type | Power Management |
Application Sub Type | Voltage Reference |
Kit Contents | Eval Board REF6025 PHI Controller Board USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
REF6025 voltage reference evaluation module | Texas Instruments |
Eval Board, Voltage Reference | Newark Electronics |
EVAL BOARD FOR REF6025 | Rapid Electronics |
EVAL BOARD, VOLTAGE REFERENCE | element14 |
Where can I find additional details, specifications and documents for a REF6025EVM-PDK?
Additional datasheets, footprints and schematics for REF6025EVM-PDK are listed on our Part Details page. You can also find images and similar parts to REF6025EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF6025EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6025EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF6025EVM-PDK fall under?
The REF6025EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to REF6025EVM-PDK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF6025EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the REF6025EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF6025EVM-PDK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for REF6025EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF6025EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of REF6025EVM-PDK?
You can fill out our help required form which you can use to request a quote for REF6025EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.