Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.25-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference | Texas Instruments |
Voltage Ref, Series, 1.25V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3112AIDBZR .?
Additional datasheets, footprints and schematics for REF3112AIDBZR . are listed on our Part Details page. You can also find images and similar parts to REF3112AIDBZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3112AIDBZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3112AIDBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3112AIDBZR . fall under?
The REF3112AIDBZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3112AIDBZR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3112AIDBZR . you can contact the distributor directly for product support, shipping queries etc.
Is the REF3112AIDBZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3112AIDBZR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3112AIDBZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3112AIDBZR . often in real-time on the comparison pages.
What if I can't find stock of REF3112AIDBZR .?
You can fill out our help required form which you can use to request a quote for REF3112AIDBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.