REF02CSZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: REF02
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF01/REF02 are industry-standard precision voltagereferences. The stable 10V output of the REF01can be adjusted over a ±6% range with minimal effecton temperature stability. The 5V output REF02 can alsobe adjusted over a ±6% range. The 10V REF01 has asingle-supply operation over an input voltage range of13V to 33V, while the 5V REF02 has a single-supplyoperation over an input voltage range of 7V to 33V.Both devices offer a low-current drain of 1mA. TheREF02 also provides a TEMP pin whose output voltagevaries linearly with temperature, making this devicesuitable for a wide variety of temperature-sensing andcontrol

Where to Buy

Prices starting from US$2.17

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.50
3,874
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.17
2,199
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.51
1,130
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.23
901
in stock
Buy Now
Logo for element14
element14
from US$2.39
207
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.34
207
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.32
-
Buy Now

Alternative Descriptions

SO-8 WITH TAPE & REEL | Analog Devices
IC: voltage reference source | Transfer Multisort Elektronik
Volt Ref, 5V, Nsoic-8, -40 To 85Deg C | Newark Electronics
VOLT REF, 5V, NSOIC-8, -40 TO 85DEG C | element14
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF02CSZ-REEL7?

Additional datasheets, footprints and schematics for REF02CSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to REF02CSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF02CSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02CSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF02CSZ-REEL7 fall under?

The REF02CSZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to REF02CSZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF02CSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the REF02CSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for REF02CSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for REF02CSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF02CSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of REF02CSZ-REEL7?

You can fill out our help required form which you can use to request a quote for REF02CSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay