Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$664.72
Distributor | Stock | ||
---|---|---|---|
element14
from US$664.72
|
-
|
Buy Now |
No. of Channels | 8Channels |
---|---|
Sampling Rate | 200kSPS |
Input Voltage Max | 10V |
Input Current Max | - |
Bandwidth | 1MHz |
External Height | 83mm |
External Width | 80mm |
External Depth | 25.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 10V |
No. of Inputs | 8 |
Resolution | 16 bit |
Where can I find additional details, specifications and documents for a REDLAB PMD-1608FS?
Additional datasheets, footprints and schematics for REDLAB PMD-1608FS are listed on our Part Details page. You can also find images and similar parts to REDLAB PMD-1608FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REDLAB PMD-1608FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDLAB PMD-1608FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REDLAB PMD-1608FS fall under?
The REDLAB PMD-1608FS is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to REDLAB PMD-1608FS when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REDLAB PMD-1608FS you can contact the distributor directly for product support, shipping queries etc.
Is the REDLAB PMD-1608FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REDLAB PMD-1608FS have stock available?
Authorised distributors including element14 have stock available or on a lead time for REDLAB PMD-1608FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REDLAB PMD-1608FS often in real-time on the comparison pages.
What if I can't find stock of REDLAB PMD-1608FS?
You can fill out our help required form which you can use to request a quote for REDLAB PMD-1608FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.