Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply, Ac-Dc, 48V, 10A | Newark Electronics |
DIN Rail Power Supplies 480W 85-264Vin 48Vout 10A DIN | Sager |
Where can I find additional details, specifications and documents for a REDIN480-48?
Additional datasheets, footprints and schematics for REDIN480-48 are listed on our Part Details page. You can also find images and similar parts to REDIN480-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REDIN480-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDIN480-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REDIN480-48 fall under?
The REDIN480-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REDIN480-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REDIN480-48 you can contact the distributor directly for product support, shipping queries etc.
Is the REDIN480-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REDIN480-48 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for REDIN480-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REDIN480-48 often in real-time on the comparison pages.
What if I can't find stock of REDIN480-48?
You can fill out our help required form which you can use to request a quote for REDIN480-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.