Status: | Unknown |
---|---|
Series: | REDIN Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 45W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 1.875A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | REDIN Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply, Ac-Dc, 24V, 1.875A | Newark Electronics |
Where can I find additional details, specifications and documents for a REDIN45-24?
Additional datasheets, footprints and schematics for REDIN45-24 are listed on our Part Details page. You can also find images and similar parts to REDIN45-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REDIN45-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDIN45-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REDIN45-24 fall under?
The REDIN45-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REDIN45-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REDIN45-24 you can contact the distributor directly for product support, shipping queries etc.
Is the REDIN45-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REDIN45-24 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for REDIN45-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REDIN45-24 often in real-time on the comparison pages.
What if I can't find stock of REDIN45-24?
You can fill out our help required form which you can use to request a quote for REDIN45-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.