REDIN240-24 Batteries & Power Supplies by RECOM Power GmbH

POWER SUPPLY AC-DC 24V 10A

Status: Unknown
Series: REDIN240 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.44

Distributor Stock
Logo for Farnell
Farnell
from US$119.44
No stock
Buy Now
Logo for element14
element14
from US$131.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 240W
Output Voltage - Output 1 24V
Output Current - Output 1 10A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Adjustable Fixed
Product Range REDIN240 Series
SVHC No SVHC (15-Jan-2019)
Input Voltage AC Max 264V
Input Voltage AC Min 85V

Alternative Descriptions

Power Supply, Ac-Dc, 24V, 10A | Newark Electronics
DIN Rail Power Supplies 240W 85-264Vin 24Vout 10A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REDIN240-24?

Additional datasheets, footprints and schematics for REDIN240-24 are listed on our Part Details page. You can also find images and similar parts to REDIN240-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REDIN240-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDIN240-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REDIN240-24 fall under?

The REDIN240-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to REDIN240-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REDIN240-24 you can contact the distributor directly for product support, shipping queries etc.

Is the REDIN240-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REDIN240-24 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for REDIN240-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REDIN240-24 often in real-time on the comparison pages.

What if I can't find stock of REDIN240-24?

You can fill out our help required form which you can use to request a quote for REDIN240-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay