Status: | Unknown |
---|---|
Series: | REC8-xxxxDRW Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 8W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 267mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 267mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC8-xxxxDRW Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC Mod 18-36V to +/-15V 8W 2kV THT | Rutronik |
8W Dc/Dc-Converter Econoline Dip24 2Kv Reg 2:1/Tube Rohs Compliant: Yes |Recom Power REC8-2415DRW/H2/A/M | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 8W | element14 |
Isolated DC/DC Converters - Through Hole 8W DC/DC 2kV REG 2:1 18-36Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a REC8-2415DRW/H2/A/M?
Additional datasheets, footprints and schematics for REC8-2415DRW/H2/A/M are listed on our Part Details page. You can also find images and similar parts to REC8-2415DRW/H2/A/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC8-2415DRW/H2/A/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC8-2415DRW/H2/A/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC8-2415DRW/H2/A/M fall under?
The REC8-2415DRW/H2/A/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC8-2415DRW/H2/A/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC8-2415DRW/H2/A/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC8-2415DRW/H2/A/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC8-2415DRW/H2/A/M have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for REC8-2415DRW/H2/A/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC8-2415DRW/H2/A/M often in real-time on the comparison pages.
What if I can't find stock of REC8-2415DRW/H2/A/M?
You can fill out our help required form which you can use to request a quote for REC8-2415DRW/H2/A/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.