Status: | Unknown |
---|---|
Series: | REC7.5-xxxxDRW Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 417mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 417mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC7.5-xxxxDRW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 20.3mm |
Height | 10.9mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
7.5W Dc/Dc-Converter Econoline Dip24 3Kv Reg 2:1/Tube Rohs Compliant: Yes |Recom Power REC7.5-1209DRW/H3/A/M/CTRL | Newark Electronics |
DC-DC Converter, DIP24, 3kV reg,2:1, Dual Out, 7.5W, +/-9V, REC7.5-S_DRW Series | RECOM Power Inc. REC7.5-1209DRW/H3/A/M/CTRL | RS Americas |
DC-DC CONVERTER, 2 O/P, 7.5W | element14 |
Isolated DC/DC Converters - Through Hole 7.5W DC/DC 3kV REG 2:1 9-18Vin +/-9out | Sager |
Where can I find additional details, specifications and documents for a REC7.5-1209DRW/H3/A/M/CTRL?
Additional datasheets, footprints and schematics for REC7.5-1209DRW/H3/A/M/CTRL are listed on our Part Details page. You can also find images and similar parts to REC7.5-1209DRW/H3/A/M/CTRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC7.5-1209DRW/H3/A/M/CTRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC7.5-1209DRW/H3/A/M/CTRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC7.5-1209DRW/H3/A/M/CTRL fall under?
The REC7.5-1209DRW/H3/A/M/CTRL is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC7.5-1209DRW/H3/A/M/CTRL when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC7.5-1209DRW/H3/A/M/CTRL you can contact the distributor directly for product support, shipping queries etc.
Is the REC7.5-1209DRW/H3/A/M/CTRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC7.5-1209DRW/H3/A/M/CTRL have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for REC7.5-1209DRW/H3/A/M/CTRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC7.5-1209DRW/H3/A/M/CTRL often in real-time on the comparison pages.
What if I can't find stock of REC7.5-1209DRW/H3/A/M/CTRL?
You can fill out our help required form which you can use to request a quote for REC7.5-1209DRW/H3/A/M/CTRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.