Status: | Unknown |
---|---|
Series: | REC6A Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC6A Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Converter Isolated 5V 6W | RS |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 4.5-9Vin 5Vout 1200mA DIP24 | Sager |
Where can I find additional details, specifications and documents for a REC6A-0505SW/H2/X1?
Additional datasheets, footprints and schematics for REC6A-0505SW/H2/X1 are listed on our Part Details page. You can also find images and similar parts to REC6A-0505SW/H2/X1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC6A-0505SW/H2/X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC6A-0505SW/H2/X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC6A-0505SW/H2/X1 fall under?
The REC6A-0505SW/H2/X1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC6A-0505SW/H2/X1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC6A-0505SW/H2/X1 you can contact the distributor directly for product support, shipping queries etc.
Is the REC6A-0505SW/H2/X1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC6A-0505SW/H2/X1 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Richardson RFPD and Sager have stock available or on a lead time for REC6A-0505SW/H2/X1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC6A-0505SW/H2/X1 often in real-time on the comparison pages.
What if I can't find stock of REC6A-0505SW/H2/X1?
You can fill out our help required form which you can use to request a quote for REC6A-0505SW/H2/X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.