Status: | Unknown |
---|---|
Series: | REC6 Series |
RoHS: | Unknown |
Prices starting from US$47.90
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC6 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA 22.2 No. 60601 IEC 60601 UL 60601 |
6W Dc/Dc-Converter Econoline Dip24 10Kv Reg 2:1/Tube Rohs Compliant: Yes |Recom Power REC6-2412DRW/R10/A | Newark Electronics |
DC DC CONVERTER +/-12V 6W | Future Electronics |
DC/DC converter,18-36Vin,+-12Vo 250mA,6W | RECOM Power Inc. REC6-2412DRW/R10/A | RS Americas |
DC-DC CONVERTER, MEDICAL, 12V, 0.5A | element14 |
Recom DC/DC Converter 18 ... 36V 12V 250mA 6W | Distrelec |
Isolated DC/DC Converters - Through Hole 6W DC/DC 10kV REG 24Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a REC6-2412DRW/R10/A?
Additional datasheets, footprints and schematics for REC6-2412DRW/R10/A are listed on our Part Details page. You can also find images and similar parts to REC6-2412DRW/R10/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC6-2412DRW/R10/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC6-2412DRW/R10/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC6-2412DRW/R10/A fall under?
The REC6-2412DRW/R10/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC6-2412DRW/R10/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC6-2412DRW/R10/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC6-2412DRW/R10/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC6-2412DRW/R10/A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for REC6-2412DRW/R10/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC6-2412DRW/R10/A often in real-time on the comparison pages.
What if I can't find stock of REC6-2412DRW/R10/A?
You can fill out our help required form which you can use to request a quote for REC6-2412DRW/R10/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.