Status: | Unknown |
---|---|
Series: | REC6/R Series |
RoHS: | Unknown |
Prices starting from US$43.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.75
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$45.48
|
108
in stock
|
Buy Now | |
Rutronik
from US$52.53
|
-
|
Buy Now | |
Newark Electronics
from US$43.08
|
-
|
Buy Now | |
Future Electronics
from US$45.81
|
-
|
Buy Now | |
RS Americas
from US$53.38
|
-
|
Buy Now | |
Schukat Electronic
from US$43.85
|
-
|
Buy Now | |
Sager
from US$43.55
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC6/R Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA 22.2 No. 601 IEC 60601 UL 60601 |
Approvals & Standards | CSA 22.2 No. 60601 IEC 60601 UL 60601 |
Efficiency Max | 86% |
External Depth | 10.2mm |
External Length / Height | 32mm |
External Width | 20.3mm |
Isolation Voltage | 10kV |
Operating Temperature Max | +75°C |
Operating Temperature Min | -40°C |
Power Rating | 6W |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC converter,18-36Vin,5Vout 1A,5W | RS |
DC/DC Mod 18-36V to 05V 6W 10kV 10kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 1A, Dip | Newark Electronics |
America Only - REC6/R Series 6 W Single Output 5 V DC/DC Converter - DIP-24 | Future Electronics |
Recom Isolated DC-DC Converter, Vin 18 to 36V dc, Vout 5V dc, I/O isolation 10kV | RECOM Power Inc. REC6-2405SRW/R10/A | RS Americas |
DC/DC Conv 18-36V:5V 1A 6W 10kV | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 6W DC/DC 10kV REG 24Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC6-2405SRW/R10/A?
Additional datasheets, footprints and schematics for REC6-2405SRW/R10/A are listed on our Part Details page. You can also find images and similar parts to REC6-2405SRW/R10/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC6-2405SRW/R10/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC6-2405SRW/R10/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC6-2405SRW/R10/A fall under?
The REC6-2405SRW/R10/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC6-2405SRW/R10/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC6-2405SRW/R10/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC6-2405SRW/R10/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC6-2405SRW/R10/A have stock available?
Authorised distributors including Richardson RFPD, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for REC6-2405SRW/R10/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC6-2405SRW/R10/A often in real-time on the comparison pages.
What if I can't find stock of REC6-2405SRW/R10/A?
You can fill out our help required form which you can use to request a quote for REC6-2405SRW/R10/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.