Status: | Unknown |
---|---|
Series: | REC5A Series |
RoHS: | Unknown |
Prices starting from US$9.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.87
|
48
in stock
|
Buy Now | |
Distrelec
from US$17.81
|
102
in stock
|
Buy Now | |
Schukat Electronic
from US$11.87
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$9.22
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.25
|
9
in stock
|
Buy Now | |
element14
from US$12.52
|
6
in stock
|
Buy Now | |
Farnell
from US$13.25
|
6
in stock
|
Buy Now | |
Rutronik
from US$14.73
|
-
|
Buy Now | |
Newark Electronics
from US$14.78
|
-
|
Buy Now | |
RS Americas
from US$13.42
|
-
|
Buy Now | |
Richardson RFPD
from US$11.52
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC5A Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Recom DC/DC Converter 4.5 ... 9V 5V 1A 5W | Distrelec |
DC/DC Conv 4,5V-9V:5V 1000mA 5W DIP24 | Schukat Electronic |
DC/DC Converter Isolated 5V 5W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 5V, 1A, 5W | element14 |
DC/DC Mod 4.5-9V to 05V 5W 2kV 2kV THT | Rutronik |
Dc-Dc Converter, 5V, 1A, 5W | Newark Electronics |
DC-DC-Converter, 5W, 4.5-9Vin, 5Vout, Regulated 2:1, DIP24, REC5A Series | RECOM Power Inc. REC5A-0505SW/H2 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 5W 4.5-9Vin 5Vout 1000mA DIP24 | Sager |
Where can I find additional details, specifications and documents for a REC5A-0505SW/H2?
Additional datasheets, footprints and schematics for REC5A-0505SW/H2 are listed on our Part Details page. You can also find images and similar parts to REC5A-0505SW/H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC5A-0505SW/H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC5A-0505SW/H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC5A-0505SW/H2 fall under?
The REC5A-0505SW/H2 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC5A-0505SW/H2 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC5A-0505SW/H2 you can contact the distributor directly for product support, shipping queries etc.
Is the REC5A-0505SW/H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC5A-0505SW/H2 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for REC5A-0505SW/H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC5A-0505SW/H2 often in real-time on the comparison pages.
What if I can't find stock of REC5A-0505SW/H2?
You can fill out our help required form which you can use to request a quote for REC5A-0505SW/H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.