Status: | Unknown |
---|---|
Series: | REC5 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC5 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 2kV |
Power Rating | 5W |
DC/DC Conv 18-36V:12: 420mA 5W DIP24 | Schukat Electronic |
DC/DC Mod 18-36V to 12V 5W 2kV 2kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.42A | Newark Electronics |
REC5 Series 12 V 420 mA 5 W Single Output DC-DC Converter | Future Electronics |
Isolated DC/DC Converters - Through Hole 5W DC/DC 2kV REG 2:1 18-36Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a REC5-2412SRW/H2/A?
Additional datasheets, footprints and schematics for REC5-2412SRW/H2/A are listed on our Part Details page. You can also find images and similar parts to REC5-2412SRW/H2/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC5-2412SRW/H2/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC5-2412SRW/H2/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC5-2412SRW/H2/A fall under?
The REC5-2412SRW/H2/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC5-2412SRW/H2/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC5-2412SRW/H2/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC5-2412SRW/H2/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC5-2412SRW/H2/A have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for REC5-2412SRW/H2/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC5-2412SRW/H2/A often in real-time on the comparison pages.
What if I can't find stock of REC5-2412SRW/H2/A?
You can fill out our help required form which you can use to request a quote for REC5-2412SRW/H2/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.