Status: | Unknown |
---|---|
Series: | REC3A Series |
RoHS: | Unknown |
Prices starting from US$7.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.84
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$10.16
|
45
in stock
|
Buy Now | |
Future Electronics
from US$8.13
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
1
in stock
|
Buy Now | |
Rutronik
from US$12.60
|
-
|
Buy Now | |
Newark Electronics
from US$12.68
|
-
|
Buy Now | |
element14
from US$12.59
|
-
|
Buy Now | |
Sager
from US$9.72
|
-
|
Buy Now | |
Farnell
from US$12.58
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3A Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 18-36V:5V 600mA 3W DIP24 2kV | Schukat Electronic |
REC3A Series DC/DC 18-36V 3W Single Output THT Isolated Converter Module | Future Electronics |
DC/DC Converter Isolated 5V 3W | RS |
DC/DC Mod 18-36V to 05V 3W 2kV 2kV THT | Rutronik |
Dc-Dc Converter, 5V, 0.6A, 3W | Newark Electronics |
DC-DC CONVERTER, 5V, 0.6A, 3W | element14 |
Isolated DC/DC Converters - Through Hole 3W 18-36Vin 5Vout 600mA DIP24 | Sager |
Where can I find additional details, specifications and documents for a REC3A-2405SW/H2?
Additional datasheets, footprints and schematics for REC3A-2405SW/H2 are listed on our Part Details page. You can also find images and similar parts to REC3A-2405SW/H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3A-2405SW/H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3A-2405SW/H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3A-2405SW/H2 fall under?
The REC3A-2405SW/H2 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3A-2405SW/H2 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3A-2405SW/H2 you can contact the distributor directly for product support, shipping queries etc.
Is the REC3A-2405SW/H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3A-2405SW/H2 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, RS, Chip One Stop and Rutronik have stock available or on a lead time for REC3A-2405SW/H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3A-2405SW/H2 often in real-time on the comparison pages.
What if I can't find stock of REC3A-2405SW/H2?
You can fill out our help required form which you can use to request a quote for REC3A-2405SW/H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.