Status: | Unknown |
---|---|
Series: | REC3.5/R Series |
RoHS: | Unknown |
Prices starting from US$40.61
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 700mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3.5/R Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA 22.2 No. 601 IEC 60601 UL 60601 |
Approvals & Standards | CSA 22.2 No. 60601 IEC 60601 UL 60601 |
Efficiency Max | 86% |
External Depth | 10.2mm |
External Length / Height | 32mm |
External Width | 20.3mm |
Isolation Voltage | 10kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 3.5W |
DC/DC Mod 4.5-9V to 05V 3.5W 10kV THT | Rutronik |
DC/DC converter,4.5-9Vin,5Vo 700mA,3.5W | RS |
Dc-Dc Converter, Medical, 5V, 0.7A, Dip | Newark Electronics |
REC3.5/R Series 3.5 W Single Output 5 V DC/DC Converter - DIP-24 | Future Electronics |
Recom Isolated DC-DC Converter, Vin 4.5 to 9V dc, Vout 5V dc, I/O isolation 10kV | RECOM Power Inc. REC3.5-0505SRW/R10/A | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3.5W DC/DC 10kV REG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC3.5-0505SRW/R10/A?
Additional datasheets, footprints and schematics for REC3.5-0505SRW/R10/A are listed on our Part Details page. You can also find images and similar parts to REC3.5-0505SRW/R10/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3.5-0505SRW/R10/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3.5-0505SRW/R10/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3.5-0505SRW/R10/A fall under?
The REC3.5-0505SRW/R10/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3.5-0505SRW/R10/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3.5-0505SRW/R10/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC3.5-0505SRW/R10/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3.5-0505SRW/R10/A have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for REC3.5-0505SRW/R10/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3.5-0505SRW/R10/A often in real-time on the comparison pages.
What if I can't find stock of REC3.5-0505SRW/R10/A?
You can fill out our help required form which you can use to request a quote for REC3.5-0505SRW/R10/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.