Status: | Unknown |
---|---|
Series: | REC3-S/DRW Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-S/DRW Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 72V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
Dc-Dc Converter, Medical, 12V, 0.25A | Newark Electronics |
REC3 Series 48VIN 1-OUT 12V 0.25A 3W Medical 8-Pin PDIP DC/DC converter | Future Electronics |
Isolated DC/DC Converters - Through Hole 3W DC/DC 2kV REG 4:1 18-72Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-4812SRWZ/H2/A?
Additional datasheets, footprints and schematics for REC3-4812SRWZ/H2/A are listed on our Part Details page. You can also find images and similar parts to REC3-4812SRWZ/H2/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-4812SRWZ/H2/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-4812SRWZ/H2/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-4812SRWZ/H2/A fall under?
The REC3-4812SRWZ/H2/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-4812SRWZ/H2/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-4812SRWZ/H2/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-4812SRWZ/H2/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-4812SRWZ/H2/A have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for REC3-4812SRWZ/H2/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-4812SRWZ/H2/A often in real-time on the comparison pages.
What if I can't find stock of REC3-4812SRWZ/H2/A?
You can fill out our help required form which you can use to request a quote for REC3-4812SRWZ/H2/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.