Status: | Unknown |
---|---|
Series: | REC3-S/DRW Series |
RoHS: | Unknown |
Prices starting from US$19.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.26
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$21.60
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.75
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$19.61
|
-
|
Buy Now | |
Future Electronics
from US$20.16
|
-
|
Buy Now | |
RS Americas
from US$23.29
|
-
|
Buy Now | |
element14
from US$21.34
|
-
|
Buy Now | |
Sager
from US$19.05
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-S/DRW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC DC CONVERTER 15V 3W | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Medical, 15V, 0.2A, Dip | Newark Electronics |
REC3-S-DRW Series 3 W Single Output 15 V DC/DC Converter DIP-24 | Future Electronics |
Recom Iso DC-DC Converter, Vin 9 to 36V dc, Vout 15V dc, I/O isolation 4000V dc | RECOM Power Inc. REC3-2415SRWZ/H4/A | RS Americas |
DC-DC CONV, MEDICAL, 15V, 0.2A | element14 |
Isolated DC/DC Converters - Through Hole 3W DC/DC 4kV REG 4:1 9-36Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-2415SRWZ/H4/A?
Additional datasheets, footprints and schematics for REC3-2415SRWZ/H4/A are listed on our Part Details page. You can also find images and similar parts to REC3-2415SRWZ/H4/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-2415SRWZ/H4/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-2415SRWZ/H4/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-2415SRWZ/H4/A fall under?
The REC3-2415SRWZ/H4/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-2415SRWZ/H4/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-2415SRWZ/H4/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-2415SRWZ/H4/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-2415SRWZ/H4/A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for REC3-2415SRWZ/H4/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-2415SRWZ/H4/A often in real-time on the comparison pages.
What if I can't find stock of REC3-2415SRWZ/H4/A?
You can fill out our help required form which you can use to request a quote for REC3-2415SRWZ/H4/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.