Status: | Unknown |
---|---|
Series: | REC3-DRW Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 125mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-DRW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 32mm |
Height | 10.2mm |
Depth | 20.3mm |
SVHC | No SVHC (15-Jan-2019) |
REC3-2412D smt metal DC-DC,+/-12V 3W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Recom Power REC3-2412DRWZ/H2/A/M/SMD | Newark Electronics |
Isolated DC/DC Converters - SMD 3W DC/DC 2kV REG 4:1 9-36Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-2412DRWZ/H2/A/M/SMD?
Additional datasheets, footprints and schematics for REC3-2412DRWZ/H2/A/M/SMD are listed on our Part Details page. You can also find images and similar parts to REC3-2412DRWZ/H2/A/M/SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-2412DRWZ/H2/A/M/SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-2412DRWZ/H2/A/M/SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-2412DRWZ/H2/A/M/SMD fall under?
The REC3-2412DRWZ/H2/A/M/SMD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-2412DRWZ/H2/A/M/SMD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-2412DRWZ/H2/A/M/SMD you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-2412DRWZ/H2/A/M/SMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-2412DRWZ/H2/A/M/SMD have stock available?
Authorised distributors including RS, Newark Electronics and Sager have stock available or on a lead time for REC3-2412DRWZ/H2/A/M/SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-2412DRWZ/H2/A/M/SMD often in real-time on the comparison pages.
What if I can't find stock of REC3-2412DRWZ/H2/A/M/SMD?
You can fill out our help required form which you can use to request a quote for REC3-2412DRWZ/H2/A/M/SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.