Status: | Unknown |
---|---|
Series: | REC3-S/DRW Series |
RoHS: | Unknown |
Prices starting from US$17.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.14
|
No stock
|
Buy Now | |
Rutronik
from US$23.18
|
-
|
Buy Now | |
Newark Electronics
from US$18.36
|
-
|
Buy Now | |
Future Electronics
from US$19.82
|
-
|
Buy Now | |
Rapid Electronics
from US$21.31
|
-
|
Buy Now | |
RS Americas
from US$31.36
|
-
|
Buy Now | |
Schukat Electronic
from US$18.71
|
-
|
Buy Now | |
Sager
from US$17.84
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-S/DRW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 2kV |
Power Rating | 3W |
DC/DC Mod 9-36V to 05V 3W 2kV 2kV THT | Rutronik |
DC/DC converter,9-36Vin,5Vout 600mA,3W | RS |
Dc-Dc Converter, Medical, 5V, 0.6A, Dip | Newark Electronics |
3W 9-36VIN 05VOUT DC/DC Converter | Future Electronics |
Recom 10004043 REC3-2405SRWZ/H2/A 3W DC/DC Converter 24V In 5V Out | Rapid Electronics |
Recom Isolated DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1000V ac | RECOM Power Inc. REC3-2405SRWZ/H2/A | RS Americas |
DC/DC Conv. 3W 9-36Vin 5Vout 600mA 2kVD | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 3W DC/DC 2kV REG 4:1 9-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-2405SRWZ/H2/A?
Additional datasheets, footprints and schematics for REC3-2405SRWZ/H2/A are listed on our Part Details page. You can also find images and similar parts to REC3-2405SRWZ/H2/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-2405SRWZ/H2/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-2405SRWZ/H2/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-2405SRWZ/H2/A fall under?
The REC3-2405SRWZ/H2/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-2405SRWZ/H2/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-2405SRWZ/H2/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-2405SRWZ/H2/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-2405SRWZ/H2/A have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Rapid Electronics have stock available or on a lead time for REC3-2405SRWZ/H2/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-2405SRWZ/H2/A often in real-time on the comparison pages.
What if I can't find stock of REC3-2405SRWZ/H2/A?
You can fill out our help required form which you can use to request a quote for REC3-2405SRWZ/H2/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.