Status: | Unknown |
---|---|
Series: | REC3-S_DR Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-S_DR Series |
Input Voltage DC Min | 20.4V |
Input Voltage DC Max | 27.6V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 24V |
DC/DC Mod 24V to 05V 3W 1kV 1kV THT | Rutronik |
DC/DC converter,24Vin,5Vout 600mA,3W | RS |
Dc-Dc Converter, 5V, 0.6A, Dip | Newark Electronics |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 24Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-2405SR/H1?
Additional datasheets, footprints and schematics for REC3-2405SR/H1 are listed on our Part Details page. You can also find images and similar parts to REC3-2405SR/H1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-2405SR/H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-2405SR/H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-2405SR/H1 fall under?
The REC3-2405SR/H1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-2405SR/H1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-2405SR/H1 you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-2405SR/H1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-2405SR/H1 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Sager and Farnell have stock available or on a lead time for REC3-2405SR/H1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-2405SR/H1 often in real-time on the comparison pages.
What if I can't find stock of REC3-2405SR/H1?
You can fill out our help required form which you can use to request a quote for REC3-2405SR/H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.