Status: | Unknown |
---|---|
Series: | REC3-DR Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-DR Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC converter,5Vin,12Vout 250mA,3W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Recom Power REC3-0512SR/H1 | Newark Electronics |
Recom Iso DC-DC Converter, Vin 4.25 to 5.75V dc, Vout 12V dc, I/O isolation 500V ac | RECOM Power Inc. REC3-0512SR/H1 | RS Americas |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 5Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-0512SR/H1?
Additional datasheets, footprints and schematics for REC3-0512SR/H1 are listed on our Part Details page. You can also find images and similar parts to REC3-0512SR/H1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-0512SR/H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-0512SR/H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-0512SR/H1 fall under?
The REC3-0512SR/H1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-0512SR/H1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-0512SR/H1 you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-0512SR/H1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-0512SR/H1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for REC3-0512SR/H1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-0512SR/H1 often in real-time on the comparison pages.
What if I can't find stock of REC3-0512SR/H1?
You can fill out our help required form which you can use to request a quote for REC3-0512SR/H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.