Status: | Unknown |
---|---|
Series: | REC3-S/DRW Series |
RoHS: | Unknown |
Prices starting from US$19.40
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC3-S/DRW Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 6kV |
Power Rating | 3W |
Isolated DC/DC Converters - Through Hole 3W DC/DC 6kV REG 2:1 4.5-9Vin 5Vout | Sager |
REC3 Series 3 W 4.5-9 V Input 5 V Output SMT DC/DC Converter - DIP-24 | Future Electronics |
DC/DC Mod 4.5-9V to 05V 3W 6kV 6kV THT | Rutronik |
DC/DC converter,4.5-9Vin,5Vout 600mA,3W | RS |
Dc-Dc Converter, Medical, 5V, 0.6A, Dip | Newark Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 9V dc, Vout 5V dc, I/O isolation 3000V ac | RECOM Power Inc. REC3-0505SRW/H6/C | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REC3-0505SRW/H6/C?
Additional datasheets, footprints and schematics for REC3-0505SRW/H6/C are listed on our Part Details page. You can also find images and similar parts to REC3-0505SRW/H6/C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-0505SRW/H6/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-0505SRW/H6/C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-0505SRW/H6/C fall under?
The REC3-0505SRW/H6/C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-0505SRW/H6/C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-0505SRW/H6/C you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-0505SRW/H6/C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-0505SRW/H6/C have stock available?
Authorised distributors including Sager, Future Electronics, Rutronik, RS and Newark Electronics have stock available or on a lead time for REC3-0505SRW/H6/C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-0505SRW/H6/C often in real-time on the comparison pages.
What if I can't find stock of REC3-0505SRW/H6/C?
You can fill out our help required form which you can use to request a quote for REC3-0505SRW/H6/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.