Status: | Unknown |
---|---|
Series: | REC30 Series |
RoHS: | Unknown |
Prices starting from US$33.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.78
|
No stock
|
Buy Now | |
Chip Outpost
from US$42.65
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$62.33
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$59.60
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$60.10
|
-
|
Buy Now | |
Richardson RFPD
from US$52.01
|
-
|
Buy Now | |
Sager
from US$58.22
|
-
|
Buy Now | |
Farnell
from US$33.72
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 3.4V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC30 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 40.6mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CAN CSA IEC UL |
DC DC CONVERTER 3.4V 30W | Chip Outpost |
DC-DC CONVERTER 3.4V 6A | Rapid Electronics |
DC/DC Converter Isolated 3.4V 6A 20W | RS |
Dc-Dc Converter 3.4V 6A |Recom Power REC30-243.4S | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 30W 18-36Vin 3.4Vout 6000mA | Sager |
Where can I find additional details, specifications and documents for a REC30-243.4S?
Additional datasheets, footprints and schematics for REC30-243.4S are listed on our Part Details page. You can also find images and similar parts to REC30-243.4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC30-243.4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC30-243.4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC30-243.4S fall under?
The REC30-243.4S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC30-243.4S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC30-243.4S you can contact the distributor directly for product support, shipping queries etc.
Is the REC30-243.4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC30-243.4S have stock available?
Authorised distributors including Chip Outpost, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for REC30-243.4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC30-243.4S often in real-time on the comparison pages.
What if I can't find stock of REC30-243.4S?
You can fill out our help required form which you can use to request a quote for REC30-243.4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.